Microchip Technology, Inc. Gates and Inverters - Multi-Function, Configurable SY100E404JZ

Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100E404JZ is a quad differential AND/NAND logic gate designed for high-speed applications. It operates within an extended VEE range of -4.2V to -5.5V and features a maximum propagation delay of 700ps, making it suitable for pulse shaping applications where duty cycle skew is critical. The device includes internal 75K,Ѷ input pull-down resistors and is fully compatible with Motorola 10E/100E404 series components. The differential inputs and outputs allow for versatile configurations, enabling the device to function as fully differential 2-input OR/NOR gates. The output rise and fall times are significantly faster than standard ECLinPS devices, enhancing bandwidth performance. Additionally, the differential inputs have clamp structures that ensure the Q output defaults to a LOW state when inputs are left open, preventing interference with the operation of the remaining gates. The SY100E404JZ is available in a 28-pin PLCC package and is recommended for new designs due to its Pb-Free construction.

Datasheet Summary
Powered by GS/AI

The SY100E404JZ is a quad differential AND/NAND logic gate designed for high-speed applications. It operates within an extended VEE range of -4.2V to -5.5V and features a maximum propagation delay of 700ps, making it suitable for pulse shaping applications where duty cycle skew is critical. The device includes internal 75K,Ѷ input pull-down resistors and is fully compatible with Motorola 10E/100E404 series components. The differential inputs and outputs allow for versatile configurations, enabling the device to function as fully differential 2-input OR/NOR gates. The output rise and fall times are significantly faster than standard ECLinPS devices, enhancing bandwidth performance. Additionally, the differential inputs have clamp structures that ensure the Q output defaults to a LOW state when inputs are left open, preventing interference with the operation of the remaining gates. The SY100E404JZ is available in a 28-pin PLCC package and is recommended for new designs due to its Pb-Free construction.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SY100E404JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100E404JZ
Gates and Inverters - Multi-Function, Configurable SY100E404JZ
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY100E404JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100E404JZ
Logic - Gates and Inverters - Multi-Function, Configurable SY100E404JZ
IC GATE AND/NAND QUAD 28-PLCC

IC GATE AND/NAND QUAD 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number SY100E404JZ SY100E404JZ
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 4.2V ~ 5.5V
Output Type Differential
Inputs 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32W/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
TSSOP Logic IC - 705-4001BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers