Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E404JC SY100E404JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262808-SY100E404JC Packaging: Tube Mounting Style: SMD Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): MC100EP105FAG; SY100E404JZ; SY100E404JCTR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 100E404 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262808-SY100E404JC Packaging: Tube Mounting Style: SMD Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): MC100EP105FAG; SY100E404JZ; SY100E404JCTR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 100E404 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E404JC - 1262808-SY100E404JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E404JC
1262808-SY100E404JC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E404JC 1262808-SY100E404JC
Manufacturer: Microchip Technology Win Source Part Number: 1262808-SY100E404JC Packaging: Tube Mounting Style: SMD Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): MC100EP105FAG; SY100E404JZ; SY100E404JCTR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 100E404 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262808-SY100E404JC
Packaging: Tube
Mounting Style: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): MC100EP105FAG; SY100E404JZ; SY100E404JCTR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 100E404
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Quad Logic IC - 770-SY100E404JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-SY100E404JC
Quad Logic IC 770-SY100E404JC
QUAD DIFFERENTIAL AND/NAND | IC GATE AND/NAND QUAD 28-PLCC Product overview: SY100E404JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E404JC can be used for catalog matching and distributor lookup.

QUAD DIFFERENTIAL AND/NAND | IC GATE AND/NAND QUAD 28-PLCC Product overview: SY100E404JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E404JC can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY100E404JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100E404JC
Gates and Inverters - Multi-Function, Configurable SY100E404JC
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY100E404JC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100E404JC
Logic - Gates and Inverters - Multi-Function, Configurable SY100E404JC
IC GATE AND/NAND QUAD 28-PLCC

IC GATE AND/NAND QUAD 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1262808-SY100E404JC 770-SY100E404JC SY100E404JC SY100E404JC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E404JC Quad Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details