Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY100E404JC-TR

Description
Win Source Part Number: 1258310-SY100E404JC- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E404JC TR,SY100E404JC TR,SY100E404JCTR,SY1 00E404JCTR Base Product Number: 100E404 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258310-SY100E404JC- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E404JC TR,SY100E404JC TR,SY100E404JCTR,SY1 00E404JCTR Base Product Number: 100E404 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258310-SY100E404JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258310-SY100E404JC-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258310-SY100E404JC-TR
Win Source Part Number: 1258310-SY100E404JC- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E404JC TR,SY100E404JC TR,SY100E404JCTR,SY1 00E404JCTR Base Product Number: 100E404 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258310-SY100E404JC-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100E
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E404JC TR,SY100E404JC TR,SY100E404JCTR,SY100E404JCTR
Base Product Number: 100E404
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Quad Logic IC - 770-SY100E404JC-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-SY100E404JC-TR
Quad Logic IC 770-SY100E404JC-TR
IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E404JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E404JC-TR can be used for catalog matching and distributor lookup.

IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E404JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E404JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY100E404JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100E404JC-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY100E404JC-TR
IC GATE AND/NAND QUAD 28-PLCC

IC GATE AND/NAND QUAD 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY100E404JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100E404JC-TR
Gates and Inverters - Multi-Function, Configurable SY100E404JC-TR
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258310-SY100E404JC-TR 770-SY100E404JC-TR SY100E404JC-TR SY100E404JC-TR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Quad Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND NOT; AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H87DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details