Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY100E241JZ

Description
Win Source Part Number: 1257149-SY100E241JZ Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E241 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257149-SY100E241JZ Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E241 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257149-SY100E241JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257149-SY100E241JZ
Integrated Circuits (ICs) - Logic - Shift Registers 1257149-SY100E241JZ
Win Source Part Number: 1257149-SY100E241JZ Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E241 Product Status: Obsolete

Win Source Part Number: 1257149-SY100E241JZ
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E241
Product Status: Obsolete

Buy Now Datasheet
Logic - Shift Registers - SY100E241JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100E241JZ
Logic - Shift Registers SY100E241JZ
IC REGISTER 8BIT SCAN 28-PLCC

IC REGISTER 8BIT SCAN 28-PLCC

Supplier's Site Datasheet
Shift Registers - SY100E241JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY100E241JZ
Shift Registers SY100E241JZ
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257149-SY100E241JZ SY100E241JZ SY100E241JZ
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 100ELT22M - 904919-100ELT22M - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74AHCT594DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers