Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100E212JC

Description
Win Source Part Number: 1256476-SY100E212JC Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E212 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256476-SY100E212JC Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E212 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256476-SY100E212JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256476-SY100E212JC
Integrated Circuits (ICs) - Logic - Specialty Logic 1256476-SY100E212JC
Win Source Part Number: 1256476-SY100E212JC Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E212 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256476-SY100E212JC
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Scannable Register
Number of Bits: 3
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E212
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1256476-SY100E212JC
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165N,652 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD4014B-MIL CMOS 8-Stage Static Shift Register - CD4014BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595DJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers