Microchip Technology, Inc. Logic - Logic - Latches - SY100E175JC SY100E175JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262802-SY100E175JC Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 100E175 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262802-SY100E175JC Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 100E175 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SY100E175JC
1262802-SY100E175JC
Logic - Logic - Latches - SY100E175JC 1262802-SY100E175JC
Manufacturer: Microchip Technology Win Source Part Number: 1262802-SY100E175JC Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 100E175 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262802-SY100E175JC
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 600ps
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 100E175
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Logic - Latches - SY100E175JC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100E175JC
Logic - Latches SY100E175JC
IC LATCH 9-BIT W/PARITY 28-PLCC

IC LATCH 9-BIT W/PARITY 28-PLCC

Supplier's Site Datasheet
Latches - SY100E175JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1262802-SY100E175JC SY100E175JC SY100E175JC
Product Name Logic - Logic - Latches - SY100E175JC Logic - Latches Latches
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
 - 74HCT573BQ/S400X - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT764-1-20
View Details
Logic - Latches - 74AC573MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details