Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100E171JZ-TR

Description
Win Source Part Number: 1257031-SY100E171JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Differential Digital Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V, -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E171JZ TR,SY100E171JZ TR,SY100E171JZTR,SY1 00E171JZTR Base Product Number: 100E171 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257031-SY100E171JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Differential Digital Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V, -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E171JZ TR,SY100E171JZ TR,SY100E171JZTR,SY1 00E171JZTR Base Product Number: 100E171 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1257031-SY100E171JZ-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1257031-SY100E171JZ-TR
Win Source Part Number: 1257031-SY100E171JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Differential Digital Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V, -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E171JZ TR,SY100E171JZ TR,SY100E171JZTR,SY1 00E171JZTR Base Product Number: 100E171 Product Status: Obsolete

Win Source Part Number: 1257031-SY100E171JZ-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 100E
Type: Differential Digital Multiplexer
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: 4.2V ~ 5.5V, -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E171JZ TR,SY100E171JZ TR,SY100E171JZTR,SY100E171JZTR
Base Product Number: 100E171
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1257031-SY100E171JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.2V ~ 5.5V, -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers
 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
8-bit level-shifting bus switch with output enable - 74CBTLVD3245BQ-Q1X - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT764-1 SOT764-1
View Details