Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY100E164JZ

Description
Multiplexer 1 x 16:1 28-PLCC (11.48x11.48)
Description
Multiplexer 1 x 16:1 28-PLCC (11.48x11.48)
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100E164JZ is a 16:1 multiplexer featuring differential outputs and a typical propagation delay of 850 ps from data input to output. It operates within an extended VEE range of ,Äì4.2V to ,Äì5.5V and is fully compatible with industry-standard 10KH and 100K ECL levels. The device includes internal 75K,Ѷ input pull-down resistors and is designed for minimal skew, with a typical skew of only 50 ps between inputs. The product is housed in a 28-pin PLCC package, making it suitable for various applications requiring efficient signal switching. The SY100E164JZ is also available in a Pb-Free package, recommended for new designs.

Datasheet Summary
Powered by GS/AI

The SY100E164JZ is a 16:1 multiplexer featuring differential outputs and a typical propagation delay of 850 ps from data input to output. It operates within an extended VEE range of ,Äì4.2V to ,Äì5.5V and is fully compatible with industry-standard 10KH and 100K ECL levels. The device includes internal 75K,Ѷ input pull-down resistors and is designed for minimal skew, with a typical skew of only 50 ps between inputs. The product is housed in a 28-pin PLCC package, making it suitable for various applications requiring efficient signal switching. The SY100E164JZ is also available in a Pb-Free package, recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY100E164JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY100E164JZ
Signal Switches, Multiplexers, Decoders SY100E164JZ
Multiplexer 1 x 16:1 28-PLCC (11.48x11.48)

Multiplexer 1 x 16:1 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number SY100E164JZ
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3T3383DBQRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC157PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers