Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100E163JZ

Description
Win Source Part Number: 1257021-SY100E163JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2438,SY100E163JZ Base Product Number: 100E163 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257021-SY100E163JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2438,SY100E163JZ Base Product Number: 100E163 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1257021-SY100E163JZ
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1257021-SY100E163JZ
Win Source Part Number: 1257021-SY100E163JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2438,SY100E163JZ Base Product Number: 100E163 Product Status: Obsolete

Win Source Part Number: 1257021-SY100E163JZ
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 100E
Type: Multiplexer
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2438,SY100E163JZ
Base Product Number: 100E163
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1257021-SY100E163JZ
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 8406201FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
 - AM25LS2548DM/R - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP20
View Details