Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY100E141JI

Description
Win Source Part Number: 1257150-SY100E141JI Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E141 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1257150-SY100E141JI Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E141 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257150-SY100E141JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257150-SY100E141JI
Integrated Circuits (ICs) - Logic - Shift Registers 1257150-SY100E141JI
Win Source Part Number: 1257150-SY100E141JI Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E141 RoHS Status: RoHS non-compliant

Win Source Part Number: 1257150-SY100E141JI
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E141
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shift Registers - SY100E141JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY100E141JI
Shift Registers SY100E141JI
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Shift Registers - SY100E141JI - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100E141JI
Logic - Shift Registers SY100E141JI
IC SHIFT REGISTER 8-BIT 28-PLCC

IC SHIFT REGISTER 8-BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257150-SY100E141JI SY100E141JI SY100E141JI
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594PW-Q100/AJ - Acme Chip Technology Co., Limited
Specs
Package Type SSOP; TSSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers