Microchip Technology, Inc. Logic IC SY100E116JI

Description
IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100E116JI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100E116JI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100E116JI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JI can be used for catalog matching and distributor lookup.

IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100E116JI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256477-SY100E116JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256477-SY100E116JI
Integrated Circuits (ICs) - Logic - Specialty Logic 1256477-SY100E116JI
Win Source Part Number: 1256477-SY100E116JI Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E116 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256477-SY100E116JI
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E116
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100E116JI 1256477-SY100E116JI
Product Name Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details