Microchip Technology, Inc. Logic IC SY100E116JC

Description
IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY100E116JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY100E116JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY100E116JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JC can be used for catalog matching and distributor lookup.

IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY100E116JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100E116JC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY100E116JC - 130138-SY100E116JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100E116JC
130138-SY100E116JC
Logic - Logic - Specialty Logic - SY100E116JC 130138-SY100E116JC
Manufacturer: Microchip Technology Win Source Part Number: 130138-SY100E116JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 130138-SY100E116JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 4.2 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100E116JC 130138-SY100E116JC
Product Name Logic IC Logic - Logic - Specialty Logic - SY100E116JC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers