Microchip Technology, Inc. Clock Buffers, Drivers SY100E111LJY

Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 1611-SY100E111LJY-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1611-SY100E111LJY-ND
Clock Buffers, Drivers 1611-SY100E111LJY-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock Buffers, Drivers - 576-1969-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1969-5-ND
Clock Buffers, Drivers 576-1969-5-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJY - 031637-SY100E111LJY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJY
031637-SY100E111LJY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJY 031637-SY100E111LJY
Manufacturer: Microchip Technology Win Source Part Number: 031637-SY100E111LJY Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031637-SY100E111LJY
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100E111LJY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E111LJY
Clock/Timing - Clock Buffers, Drivers SY100E111LJY
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1611-SY100E111LJY-ND 031637-SY100E111LJY SY100E111LJY
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJY Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface PECL ECL; PECL; PECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07222-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers