Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI-TR SY100E111LJI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 137024-SY100E111LJI- TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 137024-SY100E111LJI- TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI-TR
137024-SY100E111LJI-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI-TR 137024-SY100E111LJI-TR
Manufacturer: Microchip Technology Win Source Part Number: 137024-SY100E111LJI- TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 137024-SY100E111LJI-TR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100E111LJI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E111LJI-TR
Clock/Timing - Clock Buffers, Drivers SY100E111LJI-TR
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 137024-SY100E111LJI-TR SY100E111LJI-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock/Timing - Application Specific - AD800-52BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11369-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers