Win Source Part Number: 1269955-SY100E111LJC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100E, Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E111LJC TR,SY100E111LJC TR,SY100E111LJCTR,SY
Base Product Number: SY100E111
RoHS Status: RoHS non-compliant
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
IC CLK BUFFER 1:9 28PLCC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269955-SY100E111LJC-TR | SY100E111LJC-TR-ND | SY100E111LJC-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |