Microchip Technology, Inc. Integrated Circuits(ICs) SY100E111LEJY TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 195134-SY100E111LEJY TR Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 5.5 V Input: PECL Output: PECL Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 195134-SY100E111LEJY TR Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 5.5 V Input: PECL Output: PECL Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 195134-SY100E111LEJY TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
195134-SY100E111LEJY TR
Integrated Circuits(ICs) 195134-SY100E111LEJY TR
Manufacturer: Microchip Technology Win Source Part Number: 195134-SY100E111LEJY TR Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 5.5 V Input: PECL Output: PECL Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 195134-SY100E111LEJY TR
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Buffers, Drivers
Series: 100E, Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Manufacturer Device Package: 28-PLCC
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 5.5 V
Input: PECL
Output: PECL
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 195134-SY100E111LEJY TR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data