Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LEJCTR SY100E111LEJCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 212477-SY100E111LEJC TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212477-SY100E111LEJC TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LEJCTR - 212477-SY100E111LEJCTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LEJCTR
212477-SY100E111LEJCTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LEJCTR 212477-SY100E111LEJCTR
Manufacturer: Microchip Technology Win Source Part Number: 212477-SY100E111LEJC TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 212477-SY100E111LEJCTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 212477-SY100E111LEJCTR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LEJCTR
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3287MT-SB2 - 1154316-BQ3287MT-SB2 - Win Source Electronics
Specs
Device Type Real Time Clock
View Details
3 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers