Manufacturer: Microchip Technology
Win Source Part Number: 109403-SY100E111LEJC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
IC CLK BUFFER 1:9 28PLCC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 109403-SY100E111LEJC | SY100E111LEJC-ND | SY100E111LEJC |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LEJC | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |