Microchip Technology, Inc. Clock Buffers, Drivers SY100E111JY-TR

Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100E111JY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100E111JY-TR-ND
Clock Buffers, Drivers SY100E111JY-TR-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269961-SY100E111JY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269961-SY100E111JY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269961-SY100E111JY-TR
Win Source Part Number: 1269961-SY100E111JY- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, ECLinPS™ Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E111JY TR,SY100E111JY TR,SY100E111JYTR,SY1 00E111JYTR Base Product Number: SY100E111 Product Status: Obsolete

Win Source Part Number: 1269961-SY100E111JY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100E, ECLinPS™
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E111JY TR,SY100E111JY TR,SY100E111JYTR,SY100E111JYTR
Base Product Number: SY100E111
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100E111JY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E111JY-TR
Clock/Timing - Clock Buffers, Drivers SY100E111JY-TR
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100E111JY-TR-ND 1269961-SY100E111JY-TR SY100E111JY-TR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface PECL ECL; PECL; PECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Application Specific Clock/Timing - CY28409ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 5962R1723701VXC - ODG (Origin Data Global)
Specs
Device Type Jitter Cleaner; Clock Generator
Bus Interface CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers