Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111AJY SY100E111AJY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262790-SY100E111AJY Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: SY100E111 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262790-SY100E111AJY Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: SY100E111 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111AJY
1262790-SY100E111AJY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111AJY 1262790-SY100E111AJY
Manufacturer: Microchip Technology Win Source Part Number: 1262790-SY100E111AJY Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: SY100E111 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262790-SY100E111AJY
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Input: PECL
Output: PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: SY100E111
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Clock Buffers, Drivers - 1611-SY100E111AJY-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1611-SY100E111AJY-ND
Clock Buffers, Drivers 1611-SY100E111AJY-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock Buffers, Drivers - 576-1967-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1967-5-ND
Clock Buffers, Drivers 576-1967-5-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100E111AJY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E111AJY
Clock/Timing - Clock Buffers, Drivers SY100E111AJY
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1262790-SY100E111AJY 1611-SY100E111AJY-ND SY100E111AJY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111AJY Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; PECL PECL
Package Type Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1JAGM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSRE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details