Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100E111AEJC-TR

Description
Win Source Part Number: 1269950-SY100E111AEJ C-TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 3V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E111AEJC TR,SY100E111AEJC TR,SY100E111AEJCTR,S Y100E111AEJCTR Base Product Number: SY100E111 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269950-SY100E111AEJ C-TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 3V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E111AEJC TR,SY100E111AEJC TR,SY100E111AEJCTR,S Y100E111AEJCTR Base Product Number: SY100E111 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269950-SY100E111AEJC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269950-SY100E111AEJC-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269950-SY100E111AEJC-TR
Win Source Part Number: 1269950-SY100E111AEJ C-TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 3V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E111AEJC TR,SY100E111AEJC TR,SY100E111AEJCTR,S Y100E111AEJCTR Base Product Number: SY100E111 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269950-SY100E111AEJC-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100E, Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E111AEJC TR,SY100E111AEJC TR,SY100E111AEJCTR,SY100E111AEJCTR
Base Product Number: SY100E111
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100E111AEJC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E111AEJC-TR
Clock/Timing - Clock Buffers, Drivers SY100E111AEJC-TR
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269950-SY100E111AEJC-TR SY100E111AEJC-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11986-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details