Manufacturer: Microchip Technology
Win Source Part Number: 935749-SY100E107JZ
Series: 100E
Operating Temperature Range: 0°C ~ 85°C
Features: XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100E107
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2428, SY100E107JZ-ND
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY100E107JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JZ can be used for catalog matching and distributor lookup.
IC GATE XOR/XNOR QUINT 28-PLCC
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 935749-SY100E107JZ | 770-SY100E107JZ | SY100E107JZ | SY100E107JZ |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E107JZ | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | NOR; XOR; XNOR | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| IC Package Type | PLCC; Other; 28-PLCC (11.48x11.48) | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | |
| Inputs | 10 | 10 |