Microchip Technology, Inc. Logic IC SY100E107JZ-TR

Description
IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E107JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JZ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E107JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JZ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E107JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JZ-TR can be used for catalog matching and distributor lookup.

IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E107JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258307-SY100E107JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258307-SY100E107JZ-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258307-SY100E107JZ-TR
Win Source Part Number: 1258307-SY100E107JZ- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100E Package: Tape & Reel (TR) Number of Circuits: 5 Standard Package: 750 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E107JZ TR,SY100E107JZ TR,SY100E107JZTR,SY1 00E107JZTR Base Product Number: 100E107

Win Source Part Number: 1258307-SY100E107JZ-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100E
Package: Tape & Reel (TR)
Number of Circuits: 5
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E107JZ TR,SY100E107JZ TR,SY100E107JZTR,SY100E107JZTR
Base Product Number: 100E107

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY100E107JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100E107JZ-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY100E107JZ-TR
IC GATE XOR/XNOR QUINT 28-PLCC

IC GATE XOR/XNOR QUINT 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY100E107JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100E107JZ-TR
Gates and Inverters - Multi-Function, Configurable SY100E107JZ-TR
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY100E107JZ-TR 1258307-SY100E107JZ-TR SY100E107JZ-TR SY100E107JZ-TR
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOR; XOR; XNOR NOT; NOR; XOR; XOR/XNOR Gate NOT; NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Inputs 10 10 10 10
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 4081BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details