Microchip Technology, Inc. Logic IC SY100E107JC

Description
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY100E107JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY100E107JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY100E107JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JC can be used for catalog matching and distributor lookup.

IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY100E107JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E107JC - 126640-SY100E107JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E107JC
126640-SY100E107JC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E107JC 126640-SY100E107JC
Manufacturer: Microchip Technology Win Source Part Number: 126640-SY100E107JC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 126640-SY100E107JC
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SY100E107JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100E107JC
Gates and Inverters - Multi-Function, Configurable SY100E107JC
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY100E107JC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100E107JC
Logic - Gates and Inverters - Multi-Function, Configurable SY100E107JC
IC GATE XOR/XNOR QUINT 28-PLCC

IC GATE XOR/XNOR QUINT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY100E107JC 126640-SY100E107JC SY100E107JC SY100E107JC
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E107JC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOR; XOR; XNOR NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR; XOR/XNOR Gate NOT; NOR; XOR; XNOR
Inputs 10 10 10 10
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
IC Package Type Other; Tube/Rail PLCC; Other; 28-PLCC (11.5x11.5) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3153-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details