IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E107JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E107JC-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258306-SY100E107JC-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100E
Package: Tape & Reel (TR)
Number of Circuits: 5
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E107JC TR,SY100E107JC TR,SY100E107JCTR,SY1
Base Product Number: 100E107
RoHS Status: RoHS non-compliant
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
IC GATE XOR/XNOR QUINT 28-PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY100E107JC-TR | 1258306-SY100E107JC-TR | SY100E107JC-TR | SY100E107JC-TR |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | |
| Inputs | 10 | 10 | 10 | 10 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |