IC GATE AND/NAND QUINT2IN 28PLCC Product overview: SY100E104JY-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E104JY-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 898674-SY100E104JY-T
Series: 100E
Operating Temperature Range: -40°C ~ 85°C
Features: AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100E104
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY100E104JY TR, SY100E104JY TR-ND, SY100E104JYTR, SY100E104JYTR-ND
IC GATE AND/NAND QUINT2IN 28PLCC
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY100E104JY-TR | 898674-SY100E104JY-TR | SY100E104JY-TR | SY100E104JY-TR |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E104JY-TR | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | NOT | NOT; AND; NAND | AND; NAND; AND/NAND Gate |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | Other; 28-LCC (J-Lead) | PLCC; Other; 28-PLCC (11.48x11.48) | Other; 28-LCC (J-Lead) | |
| Inputs | 10 | 10 |