IC GATE AND/NAND QUINT 28-PLCC
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SY100E104JI-TR | SY100E104JI-TR |
| Product Name | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND | AND; NAND; AND/NAND Gate |
| Inputs | 10 | 10 |
| Number of Gates | 5 | |
| Supply Voltage | 4.2V ~ 5.5V |