Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY100E101JI-TR

Description
Win Source Part Number: 1258308-SY100E101JI- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E101JI TR,SY100E101JI TR,SY100E101JITR,SY1 00E101JITR Base Product Number: 100E101 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258308-SY100E101JI- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E101JI TR,SY100E101JI TR,SY100E101JITR,SY1 00E101JITR Base Product Number: 100E101 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258308-SY100E101JI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258308-SY100E101JI-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258308-SY100E101JI-TR
Win Source Part Number: 1258308-SY100E101JI- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E101JI TR,SY100E101JI TR,SY100E101JITR,SY1 00E101JITR Base Product Number: 100E101 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258308-SY100E101JI-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100E
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E101JI TR,SY100E101JI TR,SY100E101JITR,SY100E101JITR
Base Product Number: 100E101
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Quad Logic IC - 770-SY100E101JI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-SY100E101JI-TR
Quad Logic IC 770-SY100E101JI-TR
IC GATE OR/NO QUAD 4INPUT 28PLCC / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48) Product overview: SY100E101JI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E101JI-TR can be used for catalog matching and distributor lookup.

IC GATE OR/NO QUAD 4INPUT 28PLCC / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48) Product overview: SY100E101JI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E101JI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY100E101JI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100E101JI-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY100E101JI-TR
IC GATE OR/NO QUAD 4INPUT 28PLCC

IC GATE OR/NO QUAD 4INPUT 28PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY100E101JI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100E101JI-TR
Gates and Inverters - Multi-Function, Configurable SY100E101JI-TR
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258308-SY100E101JI-TR 770-SY100E101JI-TR SY100E101JI-TR SY100E101JI-TR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Quad Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR NOT; OR OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 16 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers