Microchip Technology, Inc. Development Boards, Kits, Programmers - Software, Services SW006023-2N

Description
Win Source Part Number: 1283182-SW006023-2N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC32 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Professional License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060232N Base Product Number: SW006023 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283182-SW006023-2N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC32 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Professional License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060232N Base Product Number: SW006023 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Software, Services - 1283182-SW006023-2N - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Software, Services
1283182-SW006023-2N
Development Boards, Kits, Programmers - Software, Services 1283182-SW006023-2N
Win Source Part Number: 1283182-SW006023-2N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC32 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Professional License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060232N Base Product Number: SW006023 RoHS Status: Not applicable

Win Source Part Number: 1283182-SW006023-2N
Category: Development Boards, Kits, Programmers>Software, Services
Type: Compiler
Package: Electronic Delivery
For Use With/Related Products: PIC32
Applications: Programming
Standard Package: 1
Operating System: Linux, OS X, Windows
Edition: Professional
License Length: 1 Year
License - User Details: Floating Node
Media Delivery Type: Electronically Delivered
ECCN: 3A992A
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: SW0060232N
Base Product Number: SW006023
RoHS Status: Not applicable

Buy Now Datasheet
Development Software - SW006023-2N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Software
SW006023-2N
Development Software SW006023-2N
Development Software MPLAB XC32 PRO Compiler (Fltng Lic)

Development Software MPLAB XC32 PRO Compiler (Fltng Lic)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283182-SW006023-2N SW006023-2N
Product Name Development Boards, Kits, Programmers - Software, Services Development Software
Category Developement Board Development Software
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576806 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 24V_SHIELD_BTT6030 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details