Win Source Part Number: 1283173-SW006023-1N
Category: Development Boards, Kits, Programmers>Software
Type: Compiler
Package: Electronic Delivery
For Use With/Related Products: PIC32
Applications: Programming
Standard Package: 1
Operating System: Linux, OS X, Windows
Edition: Standard
License Length: 1 Year
License - User Details: Floating Node
Media Delivery Type: Electronically Delivered
ECCN: 3A992A
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: SW0060231N
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1283173-SW006023-1N |
| Product Name | Development Boards, Kits, Programmers - Software, Services |
| Category | Developement Board |