Microchip Technology, Inc. Development Boards, Kits, Programmers - Software, Services SW006022-2N

Description
Win Source Part Number: 1283181-SW006022-2N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC16 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Professional License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060222N Base Product Number: SW006022 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283181-SW006022-2N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC16 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Professional License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060222N Base Product Number: SW006022 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Software, Services - 1283181-SW006022-2N - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Software, Services
1283181-SW006022-2N
Development Boards, Kits, Programmers - Software, Services 1283181-SW006022-2N
Win Source Part Number: 1283181-SW006022-2N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC16 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Professional License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060222N Base Product Number: SW006022 RoHS Status: Not applicable

Win Source Part Number: 1283181-SW006022-2N
Category: Development Boards, Kits, Programmers>Software, Services
Type: Compiler
Package: Electronic Delivery
For Use With/Related Products: PIC16
Applications: Programming
Standard Package: 1
Operating System: Linux, OS X, Windows
Edition: Professional
License Length: 1 Year
License - User Details: Floating Node
Media Delivery Type: Electronically Delivered
ECCN: 3A992A
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: SW0060222N
Base Product Number: SW006022
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283181-SW006022-2N
Product Name Development Boards, Kits, Programmers - Software, Services
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JSW6-23DR-75+,99-01-1817.F - TB-722-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2473245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details