Microchip Technology, Inc. Development Boards, Kits, Programmers - Software, Services SW006022-1N

Description
Win Source Part Number: 1283172-SW006022-1N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC16 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Standard License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060221N Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283172-SW006022-1N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC16 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Standard License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060221N Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Software, Services - 1283172-SW006022-1N - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Software, Services
1283172-SW006022-1N
Development Boards, Kits, Programmers - Software, Services 1283172-SW006022-1N
Win Source Part Number: 1283172-SW006022-1N Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC16 Applications: Programming Standard Package: 1 Operating System: Linux, OS X, Windows Edition: Standard License Length: 1 Year License - User Details: Floating Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060221N Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283172-SW006022-1N
Category: Development Boards, Kits, Programmers>Software, Services
Type: Compiler
Package: Electronic Delivery
For Use With/Related Products: PIC16
Applications: Programming
Standard Package: 1
Operating System: Linux, OS X, Windows
Edition: Standard
License Length: 1 Year
License - User Details: Floating Node
Media Delivery Type: Electronically Delivered
ECCN: 3A992A
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: SW0060221N
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283172-SW006022-1N
Product Name Development Boards, Kits, Programmers - Software, Services
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-CY4501-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; USB
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details