Win Source Part Number: 1283185-SW006021-1H
Category: Development Boards, Kits, Programmers>Software
Type: Compiler (Renewal)
Package: Electronic Delivery
For Use With/Related Products: PIC
Applications: Programming
Standard Package: 1
Edition: Standard
License Length: 1 Year
Media Delivery Type: Electronically Delivered
ECCN: 3A992A
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: SW006021
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1283185-SW006021-1H |
| Product Name | Development Boards, Kits, Programmers - Software, Services |
| Category | Developement Board |