Microchip Technology, Inc. Development Boards, Kits, Programmers - Software, Services SW006021-1

Description
Win Source Part Number: 1283174-SW006021-1 Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC Applications: Programming Standard Package: 1 Edition: Standard License Length: 1 Year License - User Details: Fixed Node Media Delivery Type: Electronically Delivered ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060211 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283174-SW006021-1 Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC Applications: Programming Standard Package: 1 Edition: Standard License Length: 1 Year License - User Details: Fixed Node Media Delivery Type: Electronically Delivered ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060211 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Software, Services - 1283174-SW006021-1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Software, Services
1283174-SW006021-1
Development Boards, Kits, Programmers - Software, Services 1283174-SW006021-1
Win Source Part Number: 1283174-SW006021-1 Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC Applications: Programming Standard Package: 1 Edition: Standard License Length: 1 Year License - User Details: Fixed Node Media Delivery Type: Electronically Delivered ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060211 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283174-SW006021-1
Category: Development Boards, Kits, Programmers>Software, Services
Type: Compiler
Package: Electronic Delivery
For Use With/Related Products: PIC
Applications: Programming
Standard Package: 1
Edition: Standard
License Length: 1 Year
License - User Details: Fixed Node
Media Delivery Type: Electronically Delivered
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: SW0060211
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283174-SW006021-1
Product Name Development Boards, Kits, Programmers - Software, Services
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products