Microchip Technology, Inc. Integrated Circuits(ICs) SST89V58RD2-33-C-TQJE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193721-SST89V58RD2-3 3-C-TQJE Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: SST89V58RD2 Alternative Parts (Cross-Reference): DS89C420-ECS; VRS51L3174-40-QG; DS87C520-ENL+; Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 193721-SST89V58RD2-3 3-C-TQJE Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: SST89V58RD2 Alternative Parts (Cross-Reference): DS89C420-ECS; VRS51L3174-40-QG; DS87C520-ENL+; Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193721-SST89V58RD2-33-C-TQJE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193721-SST89V58RD2-33-C-TQJE
Integrated Circuits(ICs) 193721-SST89V58RD2-33-C-TQJE
Manufacturer: Microchip Technology Win Source Part Number: 193721-SST89V58RD2-3 3-C-TQJE Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: SST89V58RD2 Alternative Parts (Cross-Reference): DS89C420-ECS; VRS51L3174-40-QG; DS87C520-ENL+; Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193721-SST89V58RD2-33-C-TQJE
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: SST89V58RD2
Alternative Parts (Cross-Reference): DS89C420-ECS; VRS51L3174-40-QG; DS87C520-ENL+;
Introduction Date: August 08, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 32KB 3.3V Embedded Microcontroller MCU - 685-SST89V58RD2-33-C-TQJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 3.3V Embedded Microcontroller MCU
685-SST89V58RD2-33-C-TQJE
8-bit 32KB 3.3V Embedded Microcontroller MCU 685-SST89V58RD2-33-C-TQJE
MCU 8-bit FlashFlex 8051 CISC 32KB Flash 3.3V 44-Pin TQFP Product overview: SST89V58RD2-33-C-TQJ E from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89V58RD2-33-C -TQJE can be used for catalog matching and distributor lookup.

MCU 8-bit FlashFlex 8051 CISC 32KB Flash 3.3V 44-Pin TQFP Product overview: SST89V58RD2-33-C-TQJE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89V58RD2-33-C-TQJE can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
SST89V58RD2-33-C-TQJE
8-bit Microcontrollers - MCU SST89V58RD2-33-C-TQJE
8-bit Microcontrollers - MCU 8-Bit 32K+8K Flash 33MHz 3/16-Bit Timer

8-bit Microcontrollers - MCU 8-Bit 32K+8K Flash 33MHz 3/16-Bit Timer

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 193721-SST89V58RD2-33-C-TQJE 685-SST89V58RD2-33-C-TQJE SST89V58RD2-33-C-TQJE
Product Name Integrated Circuits(ICs) 8-bit 32KB 3.3V Embedded Microcontroller MCU 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers