Microchip Technology, Inc. Microcontrollers SST89V516RD2-33-I-NJE

Description
8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SST89V516RD2-33-I-NJE-ND - DigiKey
Thief River Falls, MN, United States
8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 72KB Embedded Microcontroller MCU
685-SST89V516RD2-33-I-NJE
8-bit 8BIT 72KB Embedded Microcontroller MCU 685-SST89V516RD2-33-I-NJE
IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89V516RD2-33-I-NJ E from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89V516RD2-33- I-NJE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89V516RD2-33-I-NJE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89V516RD2-33-I-NJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SST89V516RD2-33-I-NJE - 193696-SST89V516RD2-33-I-NJE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SST89V516RD2-33-I-NJE
193696-SST89V516RD2-33-I-NJE
Embedded - Embedded - Microcontrollers - SST89V516RD2-33-I-NJE 193696-SST89V516RD2-33-I-NJE
Manufacturer: Microchip Technology Win Source Part Number: 193696-SST89V516RD2- 33-I-NJE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 44-LCC (J-Lead) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193696-SST89V516RD2-33-I-NJE
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 72KB (72K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - SST89V516RD2-33-I-NJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SST89V516RD2-33-I-NJE
Microcontrollers SST89V516RD2-33-I-NJE
8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SST89V516RD2-33-I-NJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SST89V516RD2-33-I-NJE
Integrated Circuits (ICs) - Embedded - Microcontrollers SST89V516RD2-33-I-NJE
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site
Microcontrollers SST89V516RD2-33-I-NJE
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - SST89V516RD2-33-I-NJE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SST89V516RD2-33-I-NJE
Embedded - Microcontrollers SST89V516RD2-33-I-NJE
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SST89V516RD2-33-I-NJE-ND 685-SST89V516RD2-33-I-NJE 193696-SST89V516RD2-33-I-NJE SST89V516RD2-33-I-NJE SST89V516RD2-33-I-NJE SST89V516RD2-33-I-NJE SST89V516RD2-33-I-NJE
Product Name Microcontrollers 8-bit 8BIT 72KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SST89V516RD2-33-I-NJE Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 1 KB 1 KB 72 KB 1 KB 1 KB 1 KB
ROM 72 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details