Microchip Technology, Inc. Microcontrollers SST89E58RD2A-40-C-TQJE

Description
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SST89E58RD2A-40-C-TQJE-ND - DigiKey
Thief River Falls, MN, United States
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SST89E58RD2A-40-C-TQJE - 193689-SST89E58RD2A-40-C-TQJE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SST89E58RD2A-40-C-TQJE
193689-SST89E58RD2A-40-C-TQJE
Embedded - Embedded - Microcontrollers - SST89E58RD2A-40-C-TQJE 193689-SST89E58RD2A-40-C-TQJE
Manufacturer: Microchip Technology Win Source Part Number: 193689-SST89E58RD2A- 40-C-TQJE Packaging: Tray Core Processor: 8051 Number of I/O: 36 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: SST89E58RD2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 44-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193689-SST89E58RD2A-40-C-TQJE
Packaging: Tray
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: SST89E58RD2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 44-TQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Introduction Date: August 08, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 40KB Embedded Microcontroller MCU - 685-SST89E58RD2A-40-C-TQJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 40KB Embedded Microcontroller MCU
685-SST89E58RD2A-40-C-TQJE
8-bit 8BIT 40KB Embedded Microcontroller MCU 685-SST89E58RD2A-40-C-TQJE
IC MCU 8BIT 40KB FLASH 44TQFP Product overview: SST89E58RD2A-40-C-TQ JE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RD2A-40- C-TQJE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 40KB FLASH 44TQFP Product overview: SST89E58RD2A-40-C-TQJE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RD2A-40-C-TQJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
SST89E58RD2A-40-C-TQJE
Embedded - Microcontrollers SST89E58RD2A-40-C-TQJE
IC MCU 8BIT 40KB FLASH 44TQFP

IC MCU 8BIT 40KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - SST89E58RD2A-40-C-TQJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SST89E58RD2A-40-C-TQJE
Microcontrollers SST89E58RD2A-40-C-TQJE
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SST89E58RD2A-40-C-TQJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SST89E58RD2A-40-C-TQJE
Integrated Circuits (ICs) - Embedded - Microcontrollers SST89E58RD2A-40-C-TQJE
IC MCU 8BIT 40KB FLASH 44TQFP

IC MCU 8BIT 40KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SST89E58RD2A-40-C-TQJE-ND 193689-SST89E58RD2A-40-C-TQJE 685-SST89E58RD2A-40-C-TQJE SST89E58RD2A-40-C-TQJE SST89E58RD2A-40-C-TQJE SST89E58RD2A-40-C-TQJE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SST89E58RD2A-40-C-TQJE 8-bit 8BIT 40KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 40 KB 1 KB 1 KB 1 KB
ROM 40 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167SRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details