Manufacturer: Microchip Technology
Win Source Part Number: 193688-SST89E58RD2A-
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: SST89E58RD2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44-PLC44I-R-P03;
Introduction Date: August 08, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 40KB FLASH 44PLCC Product overview: SST89E58RD2A-40-C-NJ
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 40KB FLASH 44PLCC
IC MCU 8BIT 40KB FLASH 44PLCC
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-PLCC (16.59x16.59)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 193688-SST89E58RD2A-40-C-NJE | 685-SST89E58RD2A-40-C-NJE | SST89E58RD2A-40-C-NJE-ND | SST89E58RD2A-40-C-NJE | SST89E58RD2A-40-C-NJE | SST89E58RD2A-40-C-NJE |
| Product Name | Embedded - Embedded - Microcontrollers - SST89E58RD2A-40-C-NJE | 8-bit 8BIT 40KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 40 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |