Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - SST89E58RD2-40-C-NJ SST89E58RD2-40-C-NJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 212164-SST89E58RD2-4 0-C-NJ Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212164-SST89E58RD2-4 0-C-NJ Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SST89E58RD2-40-C-NJ - 212164-SST89E58RD2-40-C-NJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SST89E58RD2-40-C-NJ
212164-SST89E58RD2-40-C-NJ
Embedded - Embedded - Microcontrollers - SST89E58RD2-40-C-NJ 212164-SST89E58RD2-40-C-NJ
Manufacturer: Microchip Technology Win Source Part Number: 212164-SST89E58RD2-4 0-C-NJ Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212164-SST89E58RD2-40-C-NJ
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 40KB Embedded Microcontroller MCU - 685-SST89E58RD2-40-C-NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 40KB Embedded Microcontroller MCU
685-SST89E58RD2-40-C-NJ
8-bit 8BIT 40KB Embedded Microcontroller MCU 685-SST89E58RD2-40-C-NJ
IC MCU 8BIT 40KB FLASH 44PLCC Product overview: SST89E58RD2-40-C-NJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RD2-40-C -NJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 40KB FLASH 44PLCC Product overview: SST89E58RD2-40-C-NJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RD2-40-C-NJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212164-SST89E58RD2-40-C-NJ 685-SST89E58RD2-40-C-NJ
Product Name Embedded - Embedded - Microcontrollers - SST89E58RD2-40-C-NJ 8-bit 8BIT 40KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 40 MHz
RAM 40 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details