Microchip Technology, Inc. Microcontrollers SST89E54RD2A-40-C-NJE

Description
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 24KB (24K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 24KB (24K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SST89E54RD2A-40-C-NJE-ND - DigiKey
Thief River Falls, MN, United States
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 24KB (24K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 24KB (24K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 24KB Embedded Microcontroller MCU
685-SST89E54RD2A-40-C-NJE
8-bit 8BIT 24KB Embedded Microcontroller MCU 685-SST89E54RD2A-40-C-NJE
IC MCU 8BIT 24KB FLASH 44PLCC Product overview: SST89E54RD2A-40-C-NJ E from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E54RD2A-40- C-NJE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB FLASH 44PLCC Product overview: SST89E54RD2A-40-C-NJE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E54RD2A-40-C-NJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SST89E54RD2A-40-C-NJE - 193680-SST89E54RD2A-40-C-NJE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SST89E54RD2A-40-C-NJE
193680-SST89E54RD2A-40-C-NJE
Embedded - Embedded - Microcontrollers - SST89E54RD2A-40-C-NJE 193680-SST89E54RD2A-40-C-NJE
Manufacturer: Microchip Technology Win Source Part Number: 193680-SST89E54RD2A- 40-C-NJE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: SST89E54RD2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 44-LCC (J-Lead) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): Z8F4802VS020SC; Z8F4801VN020SC; Z86E7216VSG; Z8F3221VN020SC; Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193680-SST89E54RD2A-40-C-NJE
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: SST89E54RD2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): Z8F4802VS020SC; Z8F4801VN020SC; Z86E7216VSG; Z8F3221VN020SC;
Introduction Date: August 08, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SST89E54RD2A-40-C-NJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SST89E54RD2A-40-C-NJE
Integrated Circuits (ICs) - Embedded - Microcontrollers SST89E54RD2A-40-C-NJE
IC MCU 8BIT 24KB FLASH 44PLCC

IC MCU 8BIT 24KB FLASH 44PLCC

Supplier's Site
Microcontrollers - SST89E54RD2A-40-C-NJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SST89E54RD2A-40-C-NJE
Microcontrollers SST89E54RD2A-40-C-NJE
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 24KB (24K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 24KB (24K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Microcontrollers SST89E54RD2A-40-C-NJE
IC MCU 8BIT 24KB FLASH 44PLCC

IC MCU 8BIT 24KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - SST89E54RD2A-40-C-NJE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SST89E54RD2A-40-C-NJE
Embedded - Microcontrollers SST89E54RD2A-40-C-NJE
IC MCU 8BIT 24KB FLASH 44PLCC

IC MCU 8BIT 24KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SST89E54RD2A-40-C-NJE-ND 685-SST89E54RD2A-40-C-NJE 193680-SST89E54RD2A-40-C-NJE SST89E54RD2A-40-C-NJE SST89E54RD2A-40-C-NJE SST89E54RD2A-40-C-NJE SST89E54RD2A-40-C-NJE
Product Name Microcontrollers 8-bit 8BIT 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SST89E54RD2A-40-C-NJE Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 1 KB 24 KB 1 KB 1 KB 1 KB
ROM 24 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details