8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 72KB FLASH 44TQFP Product overview: SST89E516RD2-40-I-TQ
IC MCU 8BIT 72KB FLASH 44TQFP
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 72KB FLASH 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SST89E516RD2-40-I-TQJE-ND | 685-SST89E516RD2-40-I-TQJE | SST89E516RD2-40-I-TQJE | SST89E516RD2-40-I-TQJE | SST89E516RD2-40-I-TQJE |
| Product Name | Microcontrollers | 8-bit 8BIT 72KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 72 KB | ||||
| ROM Type | Flash | Flash; FLASH |