Microchip Technology, Inc. 8-bit 8BIT 72KB Embedded Microcontroller MCU SST89E516RD2-40-I-NJE-ZZ134

Description
IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89E516RD2-40-I-NJ E-ZZ134 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD2-40- I-NJE-ZZ134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89E516RD2-40-I-NJ E-ZZ134 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD2-40- I-NJE-ZZ134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 72KB Embedded Microcontroller MCU
685-SST89E516RD2-40-I-NJE-ZZ134
8-bit 8BIT 72KB Embedded Microcontroller MCU 685-SST89E516RD2-40-I-NJE-ZZ134
IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89E516RD2-40-I-NJ E-ZZ134 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD2-40- I-NJE-ZZ134 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89E516RD2-40-I-NJE-ZZ134 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD2-40-I-NJE-ZZ134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SST89E516RD2-40-I-NJE-ZZ134-ND - DigiKey
Thief River Falls, MN, United States
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264450-SST89E516RD2-40-I-NJE-ZZ134 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264450-SST89E516RD2-40-I-NJE-ZZ134
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264450-SST89E516RD2-40-I-NJE-ZZ134
Win Source Part Number: 1264450-SST89E516RD2 -40-I-NJE-ZZ134 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FlashFlex® Core Processor: 8051 Speed: 40MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: External Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1264450-SST89E516RD2-40-I-NJE-ZZ134
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FlashFlex®
Core Processor: 8051
Speed: 40MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 36
Program Memory Size: 72KB (72K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: External
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - SST89E516RD2-40-I-NJE-ZZ134 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SST89E516RD2-40-I-NJE-ZZ134
Embedded - Microcontrollers SST89E516RD2-40-I-NJE-ZZ134
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SST89E516RD2-40-I-NJE-ZZ134 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SST89E516RD2-40-I-NJE-ZZ134
Integrated Circuits (ICs) - Embedded - Microcontrollers SST89E516RD2-40-I-NJE-ZZ134
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site
Microcontrollers - SST89E516RD2-40-I-NJE-ZZ134 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SST89E516RD2-40-I-NJE-ZZ134 SST89E516RD2-40-I-NJE-ZZ134-ND 1264450-SST89E516RD2-40-I-NJE-ZZ134 SST89E516RD2-40-I-NJE-ZZ134 SST89E516RD2-40-I-NJE-ZZ134 SST89E516RD2-40-I-NJE-ZZ134
Product Name 8-bit 8BIT 72KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 72 KB 1 KB 1 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tube Other; 44-LCC (J-Lead) LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details