IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89E516RD2-40-I-NJ
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)
Win Source Part Number: 1264449-SST89E516RD2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FlashFlex®
Core Processor: 8051
Speed: 40MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 36
Program Memory Size: 72KB (72K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: External
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Product Status: Obsolete
IC MCU 8BIT 72KB FLASH 44PLCC
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 72KB FLASH 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SST89E516RD2-40-I-NJE-NXX | SST89E516RD2-40-I-NJE-NXX-ND | 1264449-SST89E516RD2-40-I-NJE-NXX | SST89E516RD2-40-I-NJE-NXX | SST89E516RD2-40-I-NJE-NXX | SST89E516RD2-40-I-NJE-NXX |
| Product Name | 8-bit 8BIT 72KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 1 KB | 1 KB | 72 KB | 1 KB | 1 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |