Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - SST89E516RD2-40-C-NJE SST89E516RD2-40-C-NJE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193670-SST89E516RD2- 40-C-NJE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: SST89E516 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 44-LCC (J-Lead) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): IA8X44PLC44IR3; P89C51RB2HBA/00,512 ; P89C51RB2HBA/00; P89C51RB2BA/01; Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 193670-SST89E516RD2- 40-C-NJE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: SST89E516 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 44-LCC (J-Lead) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): IA8X44PLC44IR3; P89C51RB2HBA/00,512 ; P89C51RB2HBA/00; P89C51RB2BA/01; Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SST89E516RD2-40-C-NJE - 193670-SST89E516RD2-40-C-NJE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SST89E516RD2-40-C-NJE
193670-SST89E516RD2-40-C-NJE
Embedded - Embedded - Microcontrollers - SST89E516RD2-40-C-NJE 193670-SST89E516RD2-40-C-NJE
Manufacturer: Microchip Technology Win Source Part Number: 193670-SST89E516RD2- 40-C-NJE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: SST89E516 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 44-LCC (J-Lead) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): IA8X44PLC44IR3; P89C51RB2HBA/00,512 ; P89C51RB2HBA/00; P89C51RB2BA/01; Introduction Date: August 08, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193670-SST89E516RD2-40-C-NJE
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 72KB (72K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: SST89E516
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): IA8X44PLC44IR3; P89C51RB2HBA/00,512 ; P89C51RB2HBA/00; P89C51RB2BA/01;
Introduction Date: August 08, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - SST89E516RD2-40-C-NJE-ND - DigiKey
Thief River Falls, MN, United States
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 72KB Embedded Microcontroller MCU
685-SST89E516RD2-40-C-NJE
8-bit 8BIT 72KB Embedded Microcontroller MCU 685-SST89E516RD2-40-C-NJE
IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89E516RD2-40-C-NJ E from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD2-40- C-NJE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89E516RD2-40-C-NJE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD2-40-C-NJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SST89E516RD2-40-C-NJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SST89E516RD2-40-C-NJE
Integrated Circuits (ICs) - Embedded - Microcontrollers SST89E516RD2-40-C-NJE
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site
Microcontrollers SST89E516RD2-40-C-NJE
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - SST89E516RD2-40-C-NJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SST89E516RD2-40-C-NJE
Microcontrollers SST89E516RD2-40-C-NJE
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Microcontrollers - SST89E516RD2-40-C-NJE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SST89E516RD2-40-C-NJE
Embedded - Microcontrollers SST89E516RD2-40-C-NJE
IC MCU 8BIT 72KB FLASH 44PLCC

IC MCU 8BIT 72KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 193670-SST89E516RD2-40-C-NJE SST89E516RD2-40-C-NJE-ND 685-SST89E516RD2-40-C-NJE SST89E516RD2-40-C-NJE SST89E516RD2-40-C-NJE SST89E516RD2-40-C-NJE SST89E516RD2-40-C-NJE
Product Name Embedded - Embedded - Microcontrollers - SST89E516RD2-40-C-NJE Microcontrollers 8-bit 8BIT 72KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 72 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details