Microchip Technology, Inc. Microcontrollers SST89E516RD-40-C-PIE

Description
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 40-PDIL
Request a Quote Datasheet
Description
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 40-PDIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SST89E516RD-40-C-PIE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SST89E516RD-40-C-PIE-ND
Microcontrollers SST89E516RD-40-C-PIE-ND
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 40-PDIL

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 40-PDIL

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 72KB Embedded Microcontroller MCU
685-SST89E516RD-40-C-PIE
8-bit 8BIT 72KB Embedded Microcontroller MCU 685-SST89E516RD-40-C-PIE
IC MCU 8BIT 72KB FLASH 40PDIL Product overview: SST89E516RD-40-C-PIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD-40-C -PIE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 72KB FLASH 40PDIL Product overview: SST89E516RD-40-C-PIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E516RD-40-C-PIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SST89E516RD-40-C-PIE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SST89E516RD-40-C-PIE
Embedded - Microcontrollers SST89E516RD-40-C-PIE
IC MCU 8BIT 72KB FLASH 40PDIL

IC MCU 8BIT 72KB FLASH 40PDIL

Supplier's Site Datasheet
Microcontrollers - SST89E516RD-40-C-PIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SST89E516RD-40-C-PIE
Microcontrollers SST89E516RD-40-C-PIE
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 40-PDIL

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 40-PDIL

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SST89E516RD-40-C-PIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SST89E516RD-40-C-PIE
Integrated Circuits (ICs) - Embedded - Microcontrollers SST89E516RD-40-C-PIE
IC MCU 8BIT 72KB FLASH 40PDIL

IC MCU 8BIT 72KB FLASH 40PDIL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SST89E516RD-40-C-PIE-ND 685-SST89E516RD-40-C-PIE SST89E516RD-40-C-PIE SST89E516RD-40-C-PIE SST89E516RD-40-C-PIE
Product Name Microcontrollers 8-bit 8BIT 72KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 1 KB 1 KB 1 KB 1 KB
ROM 72 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details