Silicon Storage Technology, Inc. Memory IC and Storage Component SST39VF400A-90-4C-B3K

Description
Product overview: SST39VF400A-90-4C-B3 K from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39VF400A-90- 4C-B3K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SST39VF400A-90-4C-B3 K from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39VF400A-90- 4C-B3K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-SST39VF400A-90-4C-B3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-SST39VF400A-90-4C-B3K
Memory IC and Storage Component 2020-SST39VF400A-90-4C-B3K
Product overview: SST39VF400A-90-4C-B3 K from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39VF400A-90- 4C-B3K can be used for catalog matching and distributor lookup.

Product overview: SST39VF400A-90-4C-B3K from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39VF400A-90-4C-B3K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SST39VF400A-90-4C-B3K - 968265-SST39VF400A-90-4C-B3K - Win Source Electronics
Laguna Hills, CA, United States
Memory - SST39VF400A-90-4C-B3K
968265-SST39VF400A-90-4C-B3K
Memory - SST39VF400A-90-4C-B3K 968265-SST39VF400A-90-4C-B3K
Manufacturer: Silicon Storage Technology, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968265-SST39VF400A-9 0-4C-B3K Memory Size: 4 MB Categories: Memory Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage

Manufacturer: Silicon Storage Technology, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968265-SST39VF400A-90-4C-B3K
Memory Size: 4 MB
Categories: Memory
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-SST39VF400A-90-4C-B3K 968265-SST39VF400A-90-4C-B3K
Product Name Memory IC and Storage Component Memory - SST39VF400A-90-4C-B3K
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details