Silicon Storage Technology, Inc. Memory IC and Storage Component SST39SF040-70-4C-PHE-ND

Description
Product overview: SST39SF040-70-4C-PHE -ND from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39SF040-70-4 C-PHE-ND can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SST39SF040-70-4C-PHE -ND from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39SF040-70-4 C-PHE-ND can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-SST39SF040-70-4C-PHE-ND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-SST39SF040-70-4C-PHE-ND
Memory IC and Storage Component 2020-SST39SF040-70-4C-PHE-ND
Product overview: SST39SF040-70-4C-PHE -ND from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39SF040-70-4 C-PHE-ND can be used for catalog matching and distributor lookup.

Product overview: SST39SF040-70-4C-PHE-ND from Silicon Storage Technology, Inc is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SST39SF040-70-4C-PHE-ND can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SST39SF040-70-4C-PHE-ND - 727250-SST39SF040-70-4C-PHE-ND - Win Source Electronics
Laguna Hills, CA, United States
Memory - SST39SF040-70-4C-PHE-ND
727250-SST39SF040-70-4C-PHE-ND
Memory - SST39SF040-70-4C-PHE-ND 727250-SST39SF040-70-4C-PHE-ND
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 727250-SST39SF040-70 -4C-PHE-ND Manufacturer Homepage: www.sst.com Reference case: DIP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 727250-SST39SF040-70-4C-PHE-ND
Manufacturer Homepage: www.sst.com
Reference case: DIP
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-SST39SF040-70-4C-PHE-ND 727250-SST39SF040-70-4C-PHE-ND
Product Name Memory IC and Storage Component Memory - SST39SF040-70-4C-PHE-ND
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details