Microchip Technology, Inc. Custom Parts - Custom Parts (S - T) - SST36VF3204-70-4E-EKE SST36VF3204-70-4E-EKE

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166314-SST36VF3204- 70-4E-EKE Memory Type: FLASH, NOR Memory Size: 4 MB Access Time: 70 ns Density: 8 b Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166314-SST36VF3204- 70-4E-EKE Memory Type: FLASH, NOR Memory Size: 4 MB Access Time: 70 ns Density: 8 b Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SST36VF3204-70-4E-EKE - 1166314-SST36VF3204-70-4E-EKE - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SST36VF3204-70-4E-EKE
1166314-SST36VF3204-70-4E-EKE
Custom Parts - Custom Parts (S - T) - SST36VF3204-70-4E-EKE 1166314-SST36VF3204-70-4E-EKE
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166314-SST36VF3204- 70-4E-EKE Memory Type: FLASH, NOR Memory Size: 4 MB Access Time: 70 ns Density: 8 b Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166314-SST36VF3204-70-4E-EKE
Memory Type: FLASH, NOR
Memory Size: 4 MB
Access Time: 70 ns
Density: 8 b
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1166314-SST36VF3204-70-4E-EKE
Product Name Custom Parts - Custom Parts (S - T) - SST36VF3204-70-4E-EKE
Unlock Full Specs
to access all available technical data