Microchip Technology, Inc. Custom Parts - Custom Parts (S - T) - SST26WF032-80-4I-S2AE SST26WF032-80-4I-S2AE

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121650-SST26WF032-8 0-4I-S2AE Frequency: 80 MHz Memory Type: NOR Memory Size: 4 MB Interface: SPI Categories: Custom Parts Case / Package: SOIC Max Frequency: 80 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121650-SST26WF032-8 0-4I-S2AE Frequency: 80 MHz Memory Type: NOR Memory Size: 4 MB Interface: SPI Categories: Custom Parts Case / Package: SOIC Max Frequency: 80 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SST26WF032-80-4I-S2AE - 1121650-SST26WF032-80-4I-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SST26WF032-80-4I-S2AE
1121650-SST26WF032-80-4I-S2AE
Custom Parts - Custom Parts (S - T) - SST26WF032-80-4I-S2AE 1121650-SST26WF032-80-4I-S2AE
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121650-SST26WF032-8 0-4I-S2AE Frequency: 80 MHz Memory Type: NOR Memory Size: 4 MB Interface: SPI Categories: Custom Parts Case / Package: SOIC Max Frequency: 80 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121650-SST26WF032-80-4I-S2AE
Frequency: 80 MHz
Memory Type: NOR
Memory Size: 4 MB
Interface: SPI
Categories: Custom Parts
Case / Package: SOIC
Max Frequency: 80 MHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1121650-SST26WF032-80-4I-S2AE
Product Name Custom Parts - Custom Parts (S - T) - SST26WF032-80-4I-S2AE
Unlock Full Specs
to access all available technical data

Similar Products