Microchip Technology, Inc. Custom Parts - Custom Parts (S - T) - SST25VF032B-50-4I-S2AF SST25VF032B-50-4I-S2AF

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157917-SST25VF032B- 50-4I-S2AF Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: SPI, Serial Density: 32 Mb Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157917-SST25VF032B- 50-4I-S2AF Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: SPI, Serial Density: 32 Mb Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SST25VF032B-50-4I-S2AF - 1157917-SST25VF032B-50-4I-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SST25VF032B-50-4I-S2AF
1157917-SST25VF032B-50-4I-S2AF
Custom Parts - Custom Parts (S - T) - SST25VF032B-50-4I-S2AF 1157917-SST25VF032B-50-4I-S2AF
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157917-SST25VF032B- 50-4I-S2AF Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: SPI, Serial Density: 32 Mb Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 1 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157917-SST25VF032B-50-4I-S2AF
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Interface: SPI, Serial
Density: 32 Mb
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 1 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1157917-SST25VF032B-50-4I-S2AF
Product Name Custom Parts - Custom Parts (S - T) - SST25VF032B-50-4I-S2AF
Unlock Full Specs
to access all available technical data

Similar Products